Appleton Electric Conduit Body TB75-M

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 6.06 INCH L X 1.56 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED CLEAR CHROMATE MALLEABLE IRON COVER TYPE TEE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 6.06 INCH L X 1.56 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED CLEAR CHROMATE MALLEABLE IRON COVER TYPE TEE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TB75-M - Appleton Electric
Rosemont, IL, USA
Conduit Body
TB75-M
Conduit Body TB75-M
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL 6.06 INCH L X 1.56 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) ELECTRO ZINC PLATED CLEAR CHROMATE MALLEABLE IRON COVER TYPE TEE HUB LOCATION FORM 35 FORM TYPE BACK ACCESS OPENING UNILET. BRAND FEDERAL SPECIFICATION W-C-586B
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, FIBER/NEOPRENE GASKET MATERIAL
  • 6.06 INCH L X 1.56 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • ELECTRO ZINC PLATED CLEAR CHROMATE MALLEABLE IRON COVER TYPE
  • TEE HUB LOCATION
  • FORM 35 FORM TYPE
  • BACK ACCESS OPENING
  • UNILET. BRAND
  • FEDERAL SPECIFICATION W-C-586B
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TB75-M
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details