Appleton Electric Explosionproof Conduit Body TB58

Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 10.38 INCH LENGTH X 4.03 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE TB CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 44 CUBIC INCH CAPACITY TEE HUB LOCATION BACK ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 10.38 INCH LENGTH X 4.03 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE TB CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 44 CUBIC INCH CAPACITY TEE HUB LOCATION BACK ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - TB58 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
TB58
Explosionproof Conduit Body TB58
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL 10.38 INCH LENGTH X 4.03 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1-1/2 INCH HUB SIZE TB CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 44 CUBIC INCH CAPACITY TEE HUB LOCATION BACK ACCESS OPENING FM8[TM] BRAND FORM TYPE FORM 8 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW), NEOPRENE (GASKET) MATERIAL
  • 10.38 INCH LENGTH X 4.03 INCH HEIGHT SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 1-1/2 INCH HUB SIZE
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 44 CUBIC INCH CAPACITY
  • TEE HUB LOCATION
  • BACK ACCESS OPENING
  • FM8[TM] BRAND
  • FORM TYPE FORM 8
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number TB58
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details