EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
8.56 INCH L X 2.5 INCH W SIZE
RIGID/IMC CONDUIT USED ON
1-1/2 INCH HUB SIZE
THREADED INSTALLATION
TB CONFIGURATION
3 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
TEE BACK HUB LOCATION
FORM 85 FORM TYPE
BACK ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 34.5 CU INCH
- EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
- 8.56 INCH L X 2.5 INCH W SIZE
- RIGID/IMC CONDUIT USED ON
- 1-1/2 INCH HUB SIZE
- THREADED INSTALLATION
- TB CONFIGURATION
- 3 HUB(S)
- UL 514A/514B, CSA C22.2 APPROVAL
- ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
- TEE BACK HUB LOCATION
- FORM 85 FORM TYPE
- BACK ACCESS OPENING
- UNILET[R], FORM 85[TM] BRAND
- APPLICABLE STANDARD NEMA FB-1
- CAPACITY 34.5 CU INCH