COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
6.69 INCH LENGTH X 1.81 INCH WIDTH SIZE
EPOXY POWDER COATED (BODY) FINISH
1 INCH HUB SIZE
TB CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
13 CUBIC INCH CAPACITY
TEE HUB LOCATION
BACK ACCESS OPENING
FORM 85[TM], UNILETS[R] BRAND
FORM TYPE FORM 85
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Appleton Electric
O-Z/Gedney
Done
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
6.69 INCH LENGTH X 1.81 INCH WIDTH SIZE
EPOXY POWDER COATED (BODY) FINISH
1 INCH HUB SIZE
TB CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
13 CUBIC INCH CAPACITY
TEE HUB LOCATION
BACK ACCESS OPENING
FORM 85[TM], UNILETS[R] BRAND
FORM TYPE FORM 85
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
6.69 INCH LENGTH X 1.81 INCH WIDTH SIZE
EPOXY POWDER COATED (BODY) FINISH
1 INCH HUB SIZE
TB CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
13 CUBIC INCH CAPACITY
TEE HUB LOCATION
BACK ACCESS OPENING
FORM 85[TM], UNILETS[R] BRAND
FORM TYPE FORM 85
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
6.69 INCH L X 1.81 INCH W SIZE
RIGID/IMC CONDUIT USED ON
1 INCH HUB SIZE
THREADED INSTALLATION
TB CONFIGURATION
3 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
TEE BACK HUB LOCATION
FORM 85 FORM TYPE
BACK ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 13 CU INCH
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL