Appleton Electric Conduit Body T87SA

Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 12.06 INCH L X 5.75 INCH W X 4.38 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 133 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCT
Datasheet
Description
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 12.06 INCH L X 5.75 INCH W X 4.38 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 133 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T87SA - Appleton Electric
Rosemont, IL, USA
Conduit Body
T87SA
Conduit Body T87SA
EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 12.06 INCH L X 5.75 INCH W X 4.38 INCH H SIZE RIGID CONDUIT/IMC USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 133 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCT
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 12.06 INCH L X 5.75 INCH W X 4.38 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED COPPER FREE CAST ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 133 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T87SA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details