Appleton Electric Conduit Body T77

Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 12 INCH L X 5.75 INCH W X 3.63 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
Datasheet
Description
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 12 INCH L X 5.75 INCH W X 3.63 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T77 - Appleton Electric
Rosemont, IL, USA
Conduit Body
T77
Conduit Body T77
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 12 INCH L X 5.75 INCH W X 3.63 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
  • 12 INCH L X 5.75 INCH W X 3.63 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
  • TEE HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 102 CU INCH
Supplier's Site Datasheet
Conduit Body - T77 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
T77
Conduit Body T77
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 12 INCH L X 5.75 INCH W X 3.63 INCH H SIZE RIGID/IMC CONDUIT USED ON 2-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 102 CU INCH
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
  • 12 INCH L X 5.75 INCH W X 3.63 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 2-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
  • TEE HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 102 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Electrical Conduit
Product Number T77 T77
Product Name Conduit Body Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details