Appleton Electric Conduit Body T75T-A

Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 5.63 INCH L X 1.63 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE TEE HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 35[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 7 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Datasheet
Description
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 5.63 INCH L X 1.63 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE TEE HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 35[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 7 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T75T-A - Appleton Electric
Rosemont, IL, USA
Conduit Body
T75T-A
Conduit Body T75T-A
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL 5.63 INCH L X 1.63 INCH H SIZE EMT CONDUIT USED ON 3/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL EPOXY POWDER COATED CAST ALUMINUM COVER TYPE TEE HUB LOCATION FORM 85 FORM TYPE SIDE ACCESS OPENING UNILET[R], FORM 35[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 7 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
  • EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
  • 5.63 INCH L X 1.63 INCH H SIZE
  • EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • EPOXY POWDER COATED CAST ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • FORM 85 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FORM 35[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 7 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T75T-A
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 623956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.8268 inch (21 mm)
Material Brass
View Details