Appleton Electric Explosionproof Conduit Body T67SA

Description
COPPER-FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 9.19 INCH LENGTH X 4.13 INCH WIDTH X 3.13 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 50 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
COPPER-FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 9.19 INCH LENGTH X 4.13 INCH WIDTH X 3.13 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 50 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - T67SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
T67SA
Explosionproof Conduit Body T67SA
COPPER-FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 9.19 INCH LENGTH X 4.13 INCH WIDTH X 3.13 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 50 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • COPPER-FREE CAST ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 9.19 INCH LENGTH X 4.13 INCH WIDTH X 3.13 INCH HEIGHT SIZE
  • EPOXY POWDER COATED (BODY) FINISH
  • 2 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 50 CUBIC INCH CAPACITY
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • FM7[TM] BRAND
  • FORM TYPE FORM 7
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T67SA
Product Name Explosionproof Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details