Appleton Electric Explosionproof Conduit Body T37

Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 7.25 INCH LENGTH X 3 INCH WIDTH X 2.25 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 15.5 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 7.25 INCH LENGTH X 3 INCH WIDTH X 2.25 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 15.5 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - T37 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Body
T37
Explosionproof Conduit Body T37
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL 7.25 INCH LENGTH X 3 INCH WIDTH X 2.25 INCH HEIGHT SIZE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 15.5 CUBIC INCH CAPACITY TEE HUB LOCATION SIDE ACCESS OPENING FM7[TM] BRAND FORM TYPE FORM 7 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 7.25 INCH LENGTH X 3 INCH WIDTH X 2.25 INCH HEIGHT SIZE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
  • 1 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 15.5 CUBIC INCH CAPACITY
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • FM7[TM] BRAND
  • FORM TYPE FORM 7
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet
Conduit Body - T37 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
T37
Conduit Body T37
ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL 7.25 INCH L X 3 INCH W X 2.25 INCH H SIZE RIGID/IMC CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL ZINC ELECTROPLATED/CHROMA TE/EPOXY POWDER COATED GRAY IRON COVER TYPE TEE HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM7[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 15.5 CU INCH
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
  • 7.25 INCH L X 3 INCH W X 2.25 INCH H SIZE
  • RIGID/IMC CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE
  • TEE HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM7[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 15.5 CU INCH
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Electrical Conduit
Product Number T37 T37
Product Name Explosionproof Conduit Body Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details