Description
EPOXY POWDER COATED SAND CAST COPPER FREE ALUMINUM MATERIAL
15.13 INCH L X 4.63 INCH H SIZE
RIGID/IMC CONDUIT USED ON
3 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
TEE HUB LOCATION
FORM 85 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 185 CU INCH