EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
10.81 INCH L X 3.44 INCH H SIZE
RIGID/IMC CONDUIT USED ON
2 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
TEE HUB LOCATION
FORM 85 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 70 CU INCH
- EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
- 10.81 INCH L X 3.44 INCH H SIZE
- RIGID/IMC CONDUIT USED ON
- 2 INCH HUB SIZE
- THREADED INSTALLATION
- T CONFIGURATION
- 3 HUB(S)
- UL 514A/514B, CSA C22.2 APPROVAL
- ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
- TEE HUB LOCATION
- FORM 85 FORM TYPE
- SIDE ACCESS OPENING
- UNILET[R], FORM 85[TM] BRAND
- APPLICABLE STANDARD NEMA FB-1
- CAPACITY 70 CU INCH