Appleton Electric Conduit Body T18

Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 5.94 INCH L X 2.31 INCH W X 1.78 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY CAST IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 6 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Datasheet
Description
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 5.94 INCH L X 2.31 INCH W X 1.78 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY CAST IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 6 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T18 - Appleton Electric
Rosemont, IL, USA
Conduit Body
T18
Conduit Body T18
ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL 5.94 INCH L X 2.31 INCH W X 1.78 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY CAST IRON ALLOY COVER TYPE TEE HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING UNILET[R], FM8[TM] BRAND APPLICABLE STANDARD NEMA FB-1 CAPACITY 6 CU INCH APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY IRON ALLOY BODY, NEOPRENE GASKET, STAINLESS STEEL COVER SCREW MATERIAL
  • 5.94 INCH L X 2.31 INCH W X 1.78 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A/514B, CSA C22.2, NEC, CEC APPROVAL
  • ELECTRO ZINC PLATED DICHROMATE EPOXY POWDER COATED GRAY CAST IRON ALLOY COVER TYPE
  • TEE HUB LOCATION
  • FORM 8 FORM TYPE
  • SIDE ACCESS OPENING
  • UNILET[R], FM8[TM] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • CAPACITY 6 CU INCH
  • APPLICATION SERVE AS PULLING FITTING, MAKE BENDS IN CONDUIT SYSTEM, PROVIDE OPENINGS FOR SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, ALLOW CONNECTIONS FOR BRANCH RUN, PERMIT ACCESS TO CONDUCTOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number T18
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details