GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
5.63 INCH LENGTH X 2.44 INCH WIDTH X 1.75 INCH HEIGHT SIZE
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
6 CUBIC INCH CAPACITY
TEE HUB LOCATION
SIDE ACCESS OPENING
FM7[TM] BRAND
FORM TYPE FORM 7
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Appleton Electric
O-Z/Gedney
Done
Datasheet
Description
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
5.63 INCH LENGTH X 2.44 INCH WIDTH X 1.75 INCH HEIGHT SIZE
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
6 CUBIC INCH CAPACITY
TEE HUB LOCATION
SIDE ACCESS OPENING
FM7[TM] BRAND
FORM TYPE FORM 7
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
5.63 INCH LENGTH X 2.44 INCH WIDTH X 1.75 INCH HEIGHT SIZE
ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED (BODY) FINISH
1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
6 CUBIC INCH CAPACITY
TEE HUB LOCATION
SIDE ACCESS OPENING
FM7[TM] BRAND
FORM TYPE FORM 7
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
GRAYLOY IRON (BODY), STAINLESS STEEL (SCREW) MATERIAL
5.63 INCH LENGTH X 2.44 INCH WIDTH X 1.75 INCH HEIGHT SIZE
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
5.63 INCH L X 2.44 INCH W X 1.75 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1/2 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ZINC ELECTROPLATED/CHROMA
TE/EPOXY POWDER COATED GRAY IRON COVER TYPE
TEE HUB LOCATION
FORM 7 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FM7[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 6 CU INCH
ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON (BODY), NEOPRENE (GASKET), STAINLESS STEEL COVER (SCREW) MATERIAL
5.63 INCH L X 2.44 INCH W X 1.75 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1/2 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ZINC ELECTROPLATED/CHROMATE/EPOXY POWDER COATED GRAY IRON COVER TYPE