COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
8.56 INCH LENGTH X 2.75 INCH HEIGHT SIZE
EPOXY POWDER COATED (BODY) FINISH
1-1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
35 CUBIC INCH CAPACITY
TEE HUB LOCATION
SIDE ACCESS OPENING
FORM 85[TM], UNILETS[R] BRAND
FORM TYPE FORM 85
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Appleton Electric
O-Z/Gedney
Done
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
8.56 INCH LENGTH X 2.75 INCH HEIGHT SIZE
EPOXY POWDER COATED (BODY) FINISH
1-1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
35 CUBIC INCH CAPACITY
TEE HUB LOCATION
SIDE ACCESS OPENING
FORM 85[TM], UNILETS[R] BRAND
FORM TYPE FORM 85
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
8.56 INCH LENGTH X 2.75 INCH HEIGHT SIZE
EPOXY POWDER COATED (BODY) FINISH
1-1/2 INCH HUB SIZE
T CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2 APPROVAL
CLASS I DIV 2 ENCLOSURE
35 CUBIC INCH CAPACITY
TEE HUB LOCATION
SIDE ACCESS OPENING
FORM 85[TM], UNILETS[R] BRAND
FORM TYPE FORM 85
INSTALLATION THREADED
USED ON RIGID/IMC CONDUIT
APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
APPLICABLE STANDARD NEC, CEC, NEMA FB-1
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL
8.56 INCH L X 2.75 INCH H SIZE
RIGID/IMC CONDUIT USED ON
1-1/2 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514A/514B, CSA C22.2 APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
TEE HUB LOCATION
FORM 85 FORM TYPE
SIDE ACCESS OPENING
UNILET[R], FORM 85[TM] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 35 CU INCH
EPOXY POWDER COATED PRESSURE CAST COPPER FREE ALUMINUM MATERIAL