Description
EPOXY POWDER COATED PRESSURE COPPER FREE CAST ALUMINUM, FIBER/NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
6.69 INCH L X 1.88 INCH H SIZE
IMC/RIGID CONDUIT USED ON
1 INCH HUB SIZE
THREADED INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514A/B, CSA C22.2, NEC, CEC APPROVAL
ALUMINUM/MALLEABLE IRON/STEEL COVER TYPE
TEE HUB LOCATION
FORM 85 FORM TYPE
SIDE ACCESS OPENING
UNILET[R] BRAND
APPLICABLE STANDARD NEMA FB-1
CAPACITY 11.8 CU INCH
APPLICATION PULLING FITTING, CONDUIT SYSTEM, SPLICING, CONNECT AND CHANGE DIRECTION OF CONDUIT RUN, BRANCH RUN CONNECTION, CONDUCTOR MAINTENANCE
FORM 85 MODEL