O-Z/Gedney Conduit Body T-50CG

Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Datasheet
Description
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-50CG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
T-50CG
Conduit Body T-50CG
ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 5-3/8 INCH L X 1-3/8 INCH H SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514A, CSA C22.2 APPROVAL ZINC ELECTROPLATED STEEL COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 4 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
  • ZINC ELECTROPLATED ALUMINUM ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 5-3/8 INCH L X 1-3/8 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • ZINC ELECTROPLATED STEEL COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 4 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT R
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number T-50CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Type ATLA - High/Low Temperature Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details