STN-50 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Appleton Electric
Liquidtight Flexible Conduit Connector
STN-50
Description
STRAIGHT TYPE
ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLETON. BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
STN MODEL
Description
STRAIGHT TYPE
ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLETON. BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
STN MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
STN-50
STRAIGHT TYPE
ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B, CSA C22.2 APPROVAL
100 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLETON. BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
STN MODEL
- STRAIGHT TYPE
- ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL 514-B, CSA C22.2 APPROVAL
- 100 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLETON. BRAND
- APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR
- ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT, WET LOCATION
- STN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
STN-50 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details