Appleton Electric Liquidtight Flexible Conduit Connector with Grip STN-250SR

Description
LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 NEMA FB-1 APPROVAL STRAIGHT MALE CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL TYPE STRAIN RELIEF HOLE DIAMETER 2.89 TO 3.02 INCH WALL THICKNESS 0.09 TO 0.31 INCH APPLICATION COMMERCIAL
Datasheet
Description
LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 NEMA FB-1 APPROVAL STRAIGHT MALE CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL TYPE STRAIN RELIEF HOLE DIAMETER 2.89 TO 3.02 INCH WALL THICKNESS 0.09 TO 0.31 INCH APPLICATION COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - STN-250SR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
STN-250SR
Liquidtight Flexible Conduit Connector with Grip STN-250SR
LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B, CSA C22.2 NEMA FB-1 APPROVAL STRAIGHT MALE CONNECTOR TYPE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL TYPE STRAIN RELIEF HOLE DIAMETER 2.89 TO 3.02 INCH WALL THICKNESS 0.09 TO 0.31 INCH APPLICATION COMMERCIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 NEMA FB-1 APPROVAL
  • STRAIGHT MALE CONNECTOR TYPE
  • 2-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL
  • TYPE STRAIN RELIEF
  • HOLE DIAMETER 2.89 TO 3.02 INCH
  • WALL THICKNESS 0.09 TO 0.31 INCH
  • APPLICATION COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STN-250SR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details