Appleton Electric Liquidtight Flexible Conduit Connector STN-200

Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.19 INCH DIA STN MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.19 INCH DIA STN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STN-200 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STN-200
Liquidtight Flexible Conduit Connector STN-200
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 3.19 INCH DIA STN MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 3.19 INCH DIA
  • STN MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STN-200
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details