Appleton Electric Liquidtight Flexible Conduit Connector STB-90300

Description
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 4.38 INCH DIA STB MODEL
Datasheet
Description
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 4.38 INCH DIA STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-90300 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-90300
Liquidtight Flexible Conduit Connector STB-90300
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 4.38 INCH DIA STB MODEL
  • 90 DEG TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 4.38 INCH DIA
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-90300
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details