Appleton Electric Liquidtight Flexible Conduit Connector STB-90150L

Description
FLEXIBLE, 90 DEGREE TYPE MALLEABLE IRON (BODY, CAP), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B/467, CSA C22.2, NEMA APPROVAL 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DIAMETER 3.19 INCH THREAD LENGTH 0.63 INCH GROUNDING LUG WIRE SIZE 8 TO 1/0 AWG APPLICATION OUTDOOR TYPE STB MODEL
Datasheet
Description
FLEXIBLE, 90 DEGREE TYPE MALLEABLE IRON (BODY, CAP), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B/467, CSA C22.2, NEMA APPROVAL 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DIAMETER 3.19 INCH THREAD LENGTH 0.63 INCH GROUNDING LUG WIRE SIZE 8 TO 1/0 AWG APPLICATION OUTDOOR TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-90150L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-90150L
Liquidtight Flexible Conduit Connector STB-90150L
FLEXIBLE, 90 DEGREE TYPE MALLEABLE IRON (BODY, CAP), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL 514B/467, CSA C22.2, NEMA APPROVAL 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE DIAMETER 3.19 INCH THREAD LENGTH 0.63 INCH GROUNDING LUG WIRE SIZE 8 TO 1/0 AWG APPLICATION OUTDOOR TYPE STB MODEL
  • FLEXIBLE, 90 DEGREE TYPE
  • MALLEABLE IRON (BODY, CAP), ALUMINUM (FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514B/467, CSA C22.2, NEMA APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • DIAMETER 3.19 INCH
  • THREAD LENGTH 0.63 INCH
  • GROUNDING LUG WIRE SIZE 8 TO 1/0 AWG
  • APPLICATION OUTDOOR
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-90150L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details