Appleton Electric Liquidtight Flexible Conduit Connector STB-90125

Description
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 2.31 INCH DIA STB MODEL
Datasheet
Description
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 2.31 INCH DIA STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-90125 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-90125
Liquidtight Flexible Conduit Connector STB-90125
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 2.31 INCH DIA STB MODEL
  • 90 DEG TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE, POLYPROPYLENE RING MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 2.31 INCH DIA
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-90125
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details