Appleton Electric Liquidtight Flexible Conduit Connector STB-45150L

Description
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE SIZE 2.63 INCH DIA WIRE SIZE 8 TO 1/0 AWG STB MODEL
Datasheet
Description
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE SIZE 2.63 INCH DIA WIRE SIZE 8 TO 1/0 AWG STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-45150L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-45150L
Liquidtight Flexible Conduit Connector STB-45150L
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE SIZE 2.63 INCH DIA WIRE SIZE 8 TO 1/0 AWG STB MODEL
  • 45 DEG TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/CAP, ALUMINUM FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • SIZE 2.63 INCH DIA
  • WIRE SIZE 8 TO 1/0 AWG
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-45150L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details