Appleton Electric Liquidtight Flexible Conduit Connector STB-45100

Description
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.81 INCH DIA STB MODEL
Datasheet
Description
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.81 INCH DIA STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-45100 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-45100
Liquidtight Flexible Conduit Connector STB-45100
45 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE, POLYPROPYLENE RING MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE INSULATED THROAT TYPE SIZE 1.81 INCH DIA STB MODEL
  • 45 DEG TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE, POLYPROPYLENE RING MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • SIZE 1.81 INCH DIA
  • STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-45100
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details