White-Rodgers Ac-Dc Converter, External Plug In, 1 O/p, 2.7W, 9V; Power Supply Approvals White Rodgers STAF-3309F

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 2.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.7W; Output Voltage - Output 1:9V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:EU
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 2.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.7W; Output Voltage - Output 1:9V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:EU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 2.7W, 9V; Power Supply Approvals White Rodgers - 84F2051 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 2.7W, 9V; Power Supply Approvals White Rodgers
84F2051
Ac-Dc Converter, External Plug In, 1 O/p, 2.7W, 9V; Power Supply Approvals White Rodgers 84F2051
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 2.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.7W; Output Voltage - Output 1:9V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:EU

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 2.7W, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.7W; Output Voltage - Output 1:9V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Plug Type:EU

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 84F2051
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 2.7W, 9V; Power Supply Approvals White Rodgers
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227755 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details