AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 9W, 1A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Voltage - Output 1:9V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 16M4609 |
| Product Name | Ac-Dc Converter, External Plug In, 1 O/p, 9W, 1A, 9V; Power Supply Approvals White Rodgers |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 9.0 volts |