White-Rodgers Ac-Dc Converter, External Plug In, 1 O/p, 6W, 1A, 6V; Power Supply Approvals White Rodgers STA-4860-4

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6W, 1A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:6V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6W, 1A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:6V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 6W, 1A, 6V; Power Supply Approvals White Rodgers - 48F1332 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 6W, 1A, 6V; Power Supply Approvals White Rodgers
48F1332
Ac-Dc Converter, External Plug In, 1 O/p, 6W, 1A, 6V; Power Supply Approvals White Rodgers 48F1332
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6W, 1A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:6V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 6W, 1A, 6V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:6V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 48F1332
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 6W, 1A, 6V; Power Supply Approvals White Rodgers
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1217102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details