AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 3.6W, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.6W; Output Voltage - Output 1:12V; Output Current - Output 1:300mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 98F5048 |
| Product Name | Ac-Dc Converter, External Plug In, 1 O/p, 3.6W, 12V; Power Supply Approvals White Rodgers |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |