Appleton Electric Liquidtight Flexible Conduit Connector ST-9038L

Description
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.13 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
Datasheet
Description
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.13 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-9038L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-9038L
Liquidtight Flexible Conduit Connector ST-9038L
90 DEG TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 1.13 INCH DIA WIRE SIZE 14 TO 4 AWG ST MODEL
  • 90 DEG TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, STEEL CAP/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH (FLEXIBLE CONDUIT), 1/2 INCH (HUB) TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • SIZE 1.13 INCH DIA
  • WIRE SIZE 14 TO 4 AWG
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-9038L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details