ST-90300L -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Appleton Electric
Liquidtight Flexible Conduit Connector
ST-90300L
Description
90 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B APPROVAL
1 STANDARD PACKAGE
3 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR, OUTDOOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT
WITH GROUNDING LUG
ST MODEL
Description
90 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B APPROVAL
1 STANDARD PACKAGE
3 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR, OUTDOOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT
WITH GROUNDING LUG
ST MODEL
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
ST-90300L
90 DEG TYPE
ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
UL 514-B APPROVAL
1 STANDARD PACKAGE
3 INCH TRADE SIZE
NON INSULATED THROAT TYPE
APPLETON[R] BRAND
APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR, OUTDOOR
ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT
WITH GROUNDING LUG
ST MODEL
- 90 DEG TYPE
- ZINC ELECTROPLATED DICHROMATE ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
- FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
- UL 514-B APPROVAL
- 1 STANDARD PACKAGE
- 3 INCH TRADE SIZE
- NON INSULATED THROAT TYPE
- APPLETON[R] BRAND
- APPLICATION BEVERAGE PLANT, CHEMICAL PLANT, DAIRY, FOOD PROCESSOR, GANTRY CRANE, HAZARDOUS LOCATION, MACHINE SHOP, PETROLEUM MACHINERY, PLASTIC FABRICATOR, OUTDOOR
- ENVIRONMENTAL CONDITIONS DIRT, DUST, FUME, OIL TIGHT, RAIN TIGHT
- WITH GROUNDING LUG
- ST MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
ST-90300L |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Material
|
Iron
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter; Adapter
Size
0.9843 inch (25 mm)
Material
Nylon; Nylon 66
View Details