Appleton Electric Liquidtight Flexible Conduit Connector with Grip ST-50FSR

Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL FEMALE STRAIGHT CONNECTOR TYPE 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST MODEL
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL FEMALE STRAIGHT CONNECTOR TYPE 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST-50FSR - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
ST-50FSR
Liquidtight Flexible Conduit Connector with Grip ST-50FSR
FLEXIBLE METALLIC CONDUIT USED ON UL 514-B, CSA C22.2 APPROVAL FEMALE STRAIGHT CONNECTOR TYPE 20 STANDARD PACKAGE 1/2 INCH TRADE SIZE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL APPLETON[R] BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST MODEL
  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL 514-B, CSA C22.2 APPROVAL
  • FEMALE STRAIGHT CONNECTOR TYPE
  • 20 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • STAINLESS STEEL MESH MATERIAL
  • ZINC ELECTROPLATED STEEL CONNECTOR MATERIAL
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A)
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-50FSR
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 619957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details