Appleton Electric Liquidtight Flexible Conduit Connector ST-4575L

Description
45 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.5 INCH WIRE SIZE 14 TO 4 AWG TYPE ST MODEL
Datasheet
Description
45 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.5 INCH WIRE SIZE 14 TO 4 AWG TYPE ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-4575L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-4575L
Liquidtight Flexible Conduit Connector ST-4575L
45 DEGREE TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 1.5 INCH WIRE SIZE 14 TO 4 AWG TYPE ST MODEL
  • 45 DEGREE TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • DIAMETER 1.5 INCH
  • WIRE SIZE 14 TO 4 AWG
  • TYPE ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-4575L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details