Appleton Electric Liquidtight Flexible Conduit Connector ST-300

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE PLAIN THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 ST MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE PLAIN THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-300 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-300
Liquidtight Flexible Conduit Connector ST-300
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3 INCH TRADE SIZE PLAIN THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 ST MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL
  • LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3 INCH TRADE SIZE
  • PLAIN THROAT TYPE
  • ENCLOSURE TYPE CLASS I DIV 2
  • CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION
  • APPLICABLE STANDARD NEC/CEC, NEMA FB-1
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-300
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details