Appleton Electric Liquidtight Flexible Conduit Connector ST-250L

Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 3.94 INCH DIA WIRE SIZE 1 TO 4/0 AWG ST MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 3.94 INCH DIA WIRE SIZE 1 TO 4/0 AWG ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-250L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-250L
Liquidtight Flexible Conduit Connector ST-250L
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2-1/2 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 3.94 INCH DIA WIRE SIZE 1 TO 4/0 AWG ST MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/2 INCH TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • SIZE 3.94 INCH DIA
  • WIRE SIZE 1 TO 4/0 AWG
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-250L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details