STRAIGHT FEMALE TYPE
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
2 INCH TRADE SIZE
SIZE 3.19 INCH DIA
ST MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT FEMALE TYPE
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
2 INCH TRADE SIZE
SIZE 3.19 INCH DIA
ST MODEL
STRAIGHT FEMALE TYPE
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL
FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
UL 514B, CSA C22.2 APPROVAL
2 INCH TRADE SIZE
SIZE 3.19 INCH DIA
ST MODEL
STRAIGHT FEMALE TYPE
ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY, ALUMINUM FERRULE MATERIAL