Appleton Electric Liquidtight Flexible Conduit Connector ST-200

Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE PLAIN THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 ST MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE PLAIN THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-200 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-200
Liquidtight Flexible Conduit Connector ST-200
STRAIGHT TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE PLAIN THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2 CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 ST MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE), POLYPROPYLENE (SEALING RING) MATERIAL
  • LIQUID TIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • PLAIN THROAT TYPE
  • ENCLOSURE TYPE CLASS I DIV 2
  • CONSTRUCTIONAL FEATURE LIQUID TIGHT, RAIN TIGHT, OIL TIGHT, CONCRETE TIGHT
  • APPLICATION COMMERCIAL, INDUSTRIAL, WET LOCATION
  • APPLICABLE STANDARD NEC/CEC, NEMA FB-1
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-200
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details