Appleton Electric Liquidtight Flexible Conduit Connector ST-125L

Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 2.31 INCH DIA WIRE SIZE 8 TO 1/0 AWG ST MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 2.31 INCH DIA WIRE SIZE 8 TO 1/0 AWG ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-125L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-125L
Liquidtight Flexible Conduit Connector ST-125L
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE NON-INSULATED WITH GROUND LUG THROAT TYPE SIZE 2.31 INCH DIA WIRE SIZE 8 TO 1/0 AWG ST MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON BODY/COMPRESSION NUT, ALUMINUM FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED WITH GROUND LUG THROAT TYPE
  • SIZE 2.31 INCH DIA
  • WIRE SIZE 8 TO 1/0 AWG
  • ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-125L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 8722385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details