Appleton Electric Liquidtight Flexible Conduit Connector ST-100

Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE DIAMETER 1.81 INCH SERIES ST MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE DIAMETER 1.81 INCH SERIES ST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ST-100 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ST-100
Liquidtight Flexible Conduit Connector ST-100
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE DIAMETER 1.81 INCH SERIES ST MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • DIAMETER 1.81 INCH
  • SERIES ST MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-100
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details