Appleton Electric Rigid/EMT Conduit Connector SRNTC-150

Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 2.26 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.25 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 2.26 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.25 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - SRNTC-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
SRNTC-150
Rigid/EMT Conduit Connector SRNTC-150
SET SCREW, THREADLESS TYPE STEEL MATERIAL 2.26 INCH RIGID CONDUIT/IMC USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 2.25 INCH DIAMETER 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
  • SET SCREW, THREADLESS TYPE
  • STEEL MATERIAL
  • 2.26 INCH
  • RIGID CONDUIT/IMC USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 2.25 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SRNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SRNTC-150
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.13 inch (54 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details