ASCO Reed/Hall-Effect/Magnetic Switch SR6-004

Description
REED SWITCH, LED, 2 WIRE LEAD, 5/120 VAC/DC, 500 MA, 10 W, SWITCH N.O, 3 METER. FREE 2 YEAR RADWELL WARRANTY
Description
REED SWITCH, LED, 2 WIRE LEAD, 5/120 VAC/DC, 500 MA, 10 W, SWITCH N.O, 3 METER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 39415 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
39415
Reed/Hall-Effect/Magnetic Switch 39415
REED SWITCH, LED, 2 WIRE LEAD, 5/120 VAC/DC, 500 MA, 10 W, SWITCH N.O, 3 METER. FREE 2 YEAR RADWELL WARRANTY

REED SWITCH, LED, 2 WIRE LEAD, 5/120 VAC/DC, 500 MA, 10 W, SWITCH N.O, 3 METER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
Reed/Hall-Effect/Magnetic Switch
ASCO NUMATICS Sensors & Switches SR6-004

ASCO NUMATICS Sensors & Switches SR6-004

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 39415
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Angle, Linear Position Measuring - 2171-SMH-S1-HGPP20/25-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details