O-Z/GEDNEY
SR1007 -- 1 IN STR STRAIN RLF CONN OZ GEDNEY
O-Z/Gedney
1 In Str Strain Rlf Conn Oz Gedney
SR1007
Description
1 IN STR STRAIN RLF CONN
Description
1 IN STR STRAIN RLF CONN
Suppliers
1 In Str Strain Rlf Conn Oz Gedney
96H9120
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96H9120 |
|
Product Name
|
1 In Str Strain Rlf Conn Oz Gedney |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers