O-Z/Gedney Flexible Cord/Cable Connector SR-950-625

Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR BROWN THROAT INNER DIAMETER 0.59 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR BROWN THROAT INNER DIAMETER 0.59 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-950-625 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-950-625
Flexible Cord/Cable Connector SR-950-625
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-1/8 INCH DIA X 1-3/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR BROWN THROAT INNER DIAMETER 0.59 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • 90 DEG MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-1/8 INCH DIA X 1-3/8 INCH L SIZE
  • UL, CSA APPROVAL
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • COLOR BROWN
  • THROAT INNER DIAMETER 0.59 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-950-625
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 1-206138-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details