O-Z/Gedney Flexible Cord/Cable Connector SR-9-758

Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.7 TO 0.8 INCH CORD SIZE THROAT INNER DIAMETER 0.82 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.7 TO 0.8 INCH CORD SIZE THROAT INNER DIAMETER 0.82 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-758 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-758
Flexible Cord/Cable Connector SR-9-758
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.7 TO 0.8 INCH CORD SIZE THROAT INNER DIAMETER 0.82 INCH TEMPERATURE RATING 90 DEG C SR9 MODEL
  • 90 DEG MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-5/8 INCH DIA SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.7 TO 0.8 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.82 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR9 MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-758
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074562 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.787 inch (20 mm)
View Details
Metric Liquid Tight Strain Relief Nickel Plated Dome - 85824930 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details
Connector Strain Relief - 5206390-1 - TE Connectivity
Specs
Material Polypropylene
View Details