O-Z/Gedney Flexible Cord/Cable Connector SR-9-20016

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 3-5/8 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 2 INCH THREAD SIZE 1.4 TO 1.6 INCH CORD SIZE THROAT INNER DIAMETER 1.77 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 3-5/8 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 2 INCH THREAD SIZE 1.4 TO 1.6 INCH CORD SIZE THROAT INNER DIAMETER 1.77 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-20016 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-20016
Flexible Cord/Cable Connector SR-9-20016
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 3-5/8 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 2 INCH THREAD SIZE 1.4 TO 1.6 INCH CORD SIZE THROAT INNER DIAMETER 1.77 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 3 INCH DIA X 3-5/8 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 2 INCH THREAD SIZE
  • 1.4 TO 1.6 INCH CORD SIZE
  • THROAT INNER DIAMETER 1.77 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-20016
Product Name Flexible Cord/Cable Connector
Material PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Connector Strain Relief - 1393738-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details