O-Z/Gedney Flexible Cord/Cable Connector SR-9-15014

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 2-3/8 INCH DIA X 2-15/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1-1/2 INCH THREAD SIZE 1.2 TO 1.4 INCH CORD SIZE THROAT INNER DIAMETER 1.39 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 2-3/8 INCH DIA X 2-15/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1-1/2 INCH THREAD SIZE 1.2 TO 1.4 INCH CORD SIZE THROAT INNER DIAMETER 1.39 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-15014 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-15014
Flexible Cord/Cable Connector SR-9-15014
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 2-3/8 INCH DIA X 2-15/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1-1/2 INCH THREAD SIZE 1.2 TO 1.4 INCH CORD SIZE THROAT INNER DIAMETER 1.39 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 2-3/8 INCH DIA X 2-15/16 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 1-1/2 INCH THREAD SIZE
  • 1.2 TO 1.4 INCH CORD SIZE
  • THROAT INNER DIAMETER 1.39 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-15014
Product Name Flexible Cord/Cable Connector
Material PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 5.000 to 12.000 inch (127 to 305 mm)
View Details