O-Z/Gedney Flexible Cord/Cable Connector SR-9-1007

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.95 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.95 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-9-1007 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-9-1007
Flexible Cord/Cable Connector SR-9-1007
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.95 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-5/8 INCH DIA X 2 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 1 INCH THREAD SIZE
  • 0.6 TO 0.7 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.95 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-9-1007
Product Name Flexible Cord/Cable Connector
Material PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308349-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824340 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; Black - 70074443 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.335 inch (59.3 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details