O-Z/Gedney Flexible Cord/Cable Connector SR-507

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-3/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.61 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-3/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.61 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-507 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-507
Flexible Cord/Cable Connector SR-507
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-3/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.6 TO 0.7 INCH CORD SIZE THROAT INNER DIAMETER 0.61 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-3/8 INCH DIA X 1-3/16 INCH L SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.6 TO 0.7 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.61 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-507
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene - 70075272 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details