O-Z/Gedney Flexible Cord/Cable Connector SR-30018

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 4-1/16 INCH DIA X 2-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3 INCH THREAD SIZE 1.5 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 2.44 INCH SR MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 4-1/16 INCH DIA X 2-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3 INCH THREAD SIZE 1.5 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 2.44 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-30018 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-30018
Flexible Cord/Cable Connector SR-30018
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 4-1/16 INCH DIA X 2-1/2 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 3 INCH THREAD SIZE 1.5 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 2.44 INCH SR MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 4-1/16 INCH DIA X 2-1/2 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 3 INCH THREAD SIZE
  • 1.5 TO 1.8 INCH CORD SIZE
  • THROAT INNER DIAMETER 2.44 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-30018
Product Name Flexible Cord/Cable Connector
Material PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Polyamide Liquid Tight Strain Relief with Bend Protection - 70074516 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 1-446556-5 - TE Connectivity
Specs
Material Copper
Length 0.4000 inch (10.16 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details