O-Z/Gedney Flexible Cord/Cable Connector SR-15018

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 1-13/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1-1/2 INCH THREAD SIZE 1.6 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 1.56 INCH SR MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 1-13/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1-1/2 INCH THREAD SIZE 1.6 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 1.56 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-15018 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-15018
Flexible Cord/Cable Connector SR-15018
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 1-13/16 INCH L SIZE OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION 1-1/2 INCH THREAD SIZE 1.6 TO 1.8 INCH CORD SIZE THROAT INNER DIAMETER 1.56 INCH SR MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 3 INCH DIA X 1-13/16 INCH L SIZE
  • OIL TIGHT, STRAIN RELIEF, WATER TIGHT APPLICATION
  • 1-1/2 INCH THREAD SIZE
  • 1.6 TO 1.8 INCH CORD SIZE
  • THROAT INNER DIAMETER 1.56 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-15018
Product Name Flexible Cord/Cable Connector
Material PVC; ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747098-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074563 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.984 inch (25 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details