O-Z/Gedney Flexible Cord/Cable Connector SR-150-1375

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 2-1/2 INCH DIA X 1-5/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1-1/2 INCH THREAD SIZE 1 TO 1.375 INCH CORD SIZE GRIP-TITE[R] BRAND INCLUDES DUAL GROMMET THROAT INNER DIAMETER 1.38 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 2-1/2 INCH DIA X 1-5/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1-1/2 INCH THREAD SIZE 1 TO 1.375 INCH CORD SIZE GRIP-TITE[R] BRAND INCLUDES DUAL GROMMET THROAT INNER DIAMETER 1.38 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-150-1375 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-150-1375
Flexible Cord/Cable Connector SR-150-1375
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 2-1/2 INCH DIA X 1-5/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 1-1/2 INCH THREAD SIZE 1 TO 1.375 INCH CORD SIZE GRIP-TITE[R] BRAND INCLUDES DUAL GROMMET THROAT INNER DIAMETER 1.38 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 2-1/2 INCH DIA X 1-5/8 INCH L SIZE
  • UL, CSA APPROVAL
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION
  • 1-1/2 INCH THREAD SIZE
  • 1 TO 1.375 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • INCLUDES DUAL GROMMET
  • THROAT INNER DIAMETER 1.38 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-150-1375
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel - 70074614 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 16.000 inch (406 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Connector Strain Relief - 329331 - TE Connectivity
Specs
Material Brass
View Details